EPE Process Filters & Accumulators Pvt., Ltd. Accumulator Charging Kit PCM

Description
General: Used for charging of welded Diaphragm Accumulators (type: AMW) with gas as well as pressure checking and adjustment. When charging, the nitrogen bottles must be capable of delivering pressure higher than the desired accumulator gas pressure. Construction: Standard version comprises Valve body complete with ring nut connection to accumulator gas valve, pressure gauge, bleed and non return snap-in connection. High pressure hose complete with connections. Two pressure gauges (HP&LP), set of spare gaskets, carrying case, & adaptor to connect to nitrogen bottle.
Datasheet
Description
General: Used for charging of welded Diaphragm Accumulators (type: AMW) with gas as well as pressure checking and adjustment. When charging, the nitrogen bottles must be capable of delivering pressure higher than the desired accumulator gas pressure. Construction: Standard version comprises Valve body complete with ring nut connection to accumulator gas valve, pressure gauge, bleed and non return snap-in connection. High pressure hose complete with connections. Two pressure gauges (HP&LP), set of spare gaskets, carrying case, & adaptor to connect to nitrogen bottle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accumulator Charging Kit - PCM - EPE Process Filters & Accumulators Pvt., Ltd.
Hyderabad, Andhra Pradesh, India
Accumulator Charging Kit
PCM
Accumulator Charging Kit PCM
General: Used for charging of welded Diaphragm Accumulators (type: AMW) with gas as well as pressure checking and adjustment. When charging, the nitrogen bottles must be capable of delivering pressure higher than the desired accumulator gas pressure. Construction: Standard version comprises Valve body complete with ring nut connection to accumulator gas valve, pressure gauge, bleed and non return snap-in connection. High pressure hose complete with connections. Two pressure gauges (HP&LP), set of spare gaskets, carrying case, & adaptor to connect to nitrogen bottle.

General:

Used for charging of welded Diaphragm Accumulators (type: AMW) with gas as well as pressure checking and adjustment. When charging, the nitrogen bottles must be capable of delivering pressure higher than the desired accumulator gas pressure.

Construction:

Standard version comprises Valve body complete with ring nut connection to accumulator gas valve, pressure gauge, bleed and non return snap-in connection. High pressure hose complete with connections. Two pressure gauges (HP&LP), set of spare gaskets, carrying case, & adaptor to connect to nitrogen bottle.

Supplier's Site Datasheet

Technical Specifications

  EPE Process Filters & Accumulators Pvt., Ltd.
Product Category Hydraulic Accumulators
Product Number PCM
Product Name Accumulator Charging Kit
Operating Pressure 5802 psi (4083 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Accumulators -  - Technetics Group
Technetics Group
Specs
Housing Material Stainless Steel; Aluminum; Inconel 718, Titanium Alloy
Technology Type Bellows
Operating Pressure 10000 psi (7038 m H2O)
View Details
INLET STABILIZERS - J101ND-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Housing Material Plastic
Technology Type Bladder
Capacity 370 cubic inches (606 cl)
View Details