EPE Process Filters & Accumulators Pvt., Ltd. ASME Design Bladder Accumulator AA

Description
The EPE bladder accumulator, generally designed & manufactured according to European directive, comprises a steel shell in which is fitted a bladder complete with a gas valve and a fluid port with the poppet valve. The accumulator shell is a pressure vessel forged or fabricated from high grade steel designed and manufactured to meet relevant international standards. For special applications various surface coatings are available as well as stainless steel construction. The bladder construction which is unique to EPE is moulded in a single piece thus obviating problems associated with seamed construction. The gas valve is fitted in such a manner which allows it to be connected and easily and safely. In addition the valve, not an integral part of the bladder, can be re-used, thus reducing maintenance costs. Bladders are normally manufactured from nitrile, but for special applications butyl, neoprene, ethylene-propylene etc, are available. The gas valve is connected to the bladder by a rubber coated washer to ensure a gas tight joint and a non return valve is incorporated for bladder inflation. The bladder, complete with the gas valve is attached to the accumulator shell by a lock nut, and the assembly is protected by a cover. The fluid port contains a poppet valve to prevent bladder from extruding out of the fluid port while allowing fluid to flow.
Datasheet
Description
The EPE bladder accumulator, generally designed & manufactured according to European directive, comprises a steel shell in which is fitted a bladder complete with a gas valve and a fluid port with the poppet valve. The accumulator shell is a pressure vessel forged or fabricated from high grade steel designed and manufactured to meet relevant international standards. For special applications various surface coatings are available as well as stainless steel construction. The bladder construction which is unique to EPE is moulded in a single piece thus obviating problems associated with seamed construction. The gas valve is fitted in such a manner which allows it to be connected and easily and safely. In addition the valve, not an integral part of the bladder, can be re-used, thus reducing maintenance costs. Bladders are normally manufactured from nitrile, but for special applications butyl, neoprene, ethylene-propylene etc, are available. The gas valve is connected to the bladder by a rubber coated washer to ensure a gas tight joint and a non return valve is incorporated for bladder inflation. The bladder, complete with the gas valve is attached to the accumulator shell by a lock nut, and the assembly is protected by a cover. The fluid port contains a poppet valve to prevent bladder from extruding out of the fluid port while allowing fluid to flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASME Design Bladder Accumulator - AA - EPE Process Filters & Accumulators Pvt., Ltd.
Hyderabad, Andhra Pradesh, India
ASME Design Bladder Accumulator
AA
ASME Design Bladder Accumulator AA
The EPE bladder accumulator, generally designed & manufactured according to European directive, comprises a steel shell in which is fitted a bladder complete with a gas valve and a fluid port with the poppet valve. The accumulator shell is a pressure vessel forged or fabricated from high grade steel designed and manufactured to meet relevant international standards. For special applications various surface coatings are available as well as stainless steel construction. The bladder construction which is unique to EPE is moulded in a single piece thus obviating problems associated with seamed construction. The gas valve is fitted in such a manner which allows it to be connected and easily and safely. In addition the valve, not an integral part of the bladder, can be re-used, thus reducing maintenance costs. Bladders are normally manufactured from nitrile, but for special applications butyl, neoprene, ethylene-propylene etc, are available. The gas valve is connected to the bladder by a rubber coated washer to ensure a gas tight joint and a non return valve is incorporated for bladder inflation. The bladder, complete with the gas valve is attached to the accumulator shell by a lock nut, and the assembly is protected by a cover. The fluid port contains a poppet valve to prevent bladder from extruding out of the fluid port while allowing fluid to flow.

The EPE bladder accumulator, generally designed & manufactured according to European directive, comprises a steel shell in which is fitted a bladder complete with a gas valve and a fluid port with the poppet valve. The accumulator shell is a pressure vessel forged or fabricated from high grade steel designed and manufactured to meet relevant international standards. For special applications various surface coatings are available as well as stainless steel construction. The bladder construction which is unique to EPE is moulded in a single piece thus obviating problems associated with seamed construction. The gas valve is fitted in such a manner which allows it to be connected and easily and safely. In addition the valve, not an integral part of the bladder, can be re-used, thus reducing maintenance costs. Bladders are normally manufactured from nitrile, but for special applications butyl, neoprene, ethylene-propylene etc, are available. The gas valve is connected to the bladder by a rubber coated washer to ensure a gas tight joint and a non return valve is incorporated for bladder inflation. The bladder, complete with the gas valve is attached to the accumulator shell by a lock nut, and the assembly is protected by a cover. The fluid port contains a poppet valve to prevent bladder from extruding out of the fluid port while allowing fluid to flow.

Supplier's Site Datasheet

Technical Specifications

  EPE Process Filters & Accumulators Pvt., Ltd.
Product Category Hydraulic Accumulators
Product Number AA
Product Name ASME Design Bladder Accumulator
Housing Material Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

INLET STABILIZERS - J301A-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Housing Material Plastic
Technology Type Bladder
Capacity 85 cubic inches (139 cl)
View Details
Bellows Accumulators -  - Technetics Group
Technetics Group
Specs
Housing Material Stainless Steel; Aluminum; Inconel 718, Titanium Alloy
Technology Type Bellows
Operating Pressure 10000 psi (7038 m H2O)
View Details