JANSH2N7683UFAC is a radiation-hardened enhancement-mode gallium nitride FET designed for space and harsh environments, offering 100 V drain-source voltage, 50 mΩ on-resistance, 2.2 A continuous drain current, and 12 W power dissipation in an FSMD-A package. It is rated for total ionizing dose up to 1000 kRad, single event effects immunity up to 84 MeV·cm²/mg at 100% rated breakdown voltage, and neutron tolerance up to 1 × 10¹⁵ neutrons/cm². The device maintains performance under low dose rates of 100 mRad/sec and is qualified to meet JANS standards, with qualification pending.
QPL SERIES 7 GAN FET HEMT 100V 1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-JANSH2N7683UFAC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |