JANSH2N7676UFBC is a radiation-hardened enhancement-mode gallium nitride FET for space and harsh environments, packaged in FSMD-B. It has a drain-source voltage rating of 100 V, a maximum gate-source voltage of +6 V, -4 V, a DC on-resistance of 13 mΩ, a continuous drain current of 46 A, and a power dissipation of 56 W. It is rated for a total ionizing dose of 1000 kRad, SEE immunity up to 84 MeV·mg/cm² at 100% rated breakdown voltage, low dose rate operation at 100 mRad/sec, and neutron exposure up to 1 × 10¹⁵ neutrons/cm². The part meets JANS qualification criteria pending.
QPL SERIES 7 GAN FET HEMT 100V 4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-JANSH2N7676UFBC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |