JANSH2N7674UBC is a radiation-hardened enhancement-mode gallium nitride FET designed for space and harsh environments, with a drain-source voltage of 60 V, a continuous drain current of 1.8 A, and a maximum power dissipation of 4 W. It is packaged in an LCC3 case. The device is rated for a total ionizing dose up to 1000 kRad, neutron fluence up to 1 × 10¹⁵ neutrons/cm², and single-event effect immunity at LET of 84 MeV·mg/cm². It operates with a junction-to-case thermal resistance of 35 °C/W and meets JANS qualification criteria pending final approval.
QPL SEREIS 7 GAN FET HEMT 60V 1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-JANSH2N7674UBC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |