JANSH2N7672UFAC is a radiation-hardened enhancement-mode gallium nitride MOSFET designed for space and harsh environments, featuring a 200 V drain-source voltage, 4 A continuous drain current, and an FSMD-A package. It meets total ionizing dose tolerance of 1000 kRad, single event effect immunity up to 84 MeV∕(mg/cm²) at full rated voltage, and maintains performance under neutron exposure up to 1 × 10¹⁵ neutrons/cm² and low dose rates of 100 mRad/sec. Thermal resistance is 17.2 °C/W, with a gate threshold voltage of +6 V, -4 V. The part is qualified per JANS standards, pending formal listing.
QPL GAN FET HEMT 200V 4A FSMD-A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-JANSH2N7672UFAC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |