JANSH2N7667UFBC is a radiation-hardened enhancement-mode gallium nitride FET for space and harsh environments, packaged in FSMD-B. It has a drain-source voltage rating of 40 V, a continuous drain current of 30 A, and a maximum power dissipation of 56 W. The device exhibits immunity to total ionizing dose up to 1000 kRad, single event effects at LET of 84 MeV·mg/cm², and retains performance after exposure to 1 × 10¹⁵ neutrons/cm². Its on-resistance is 11 mΩ at 25°C with a gate threshold voltage range of +6 V to −4 V. Thermal resistance is 2.25 °C/W. The part is qualified to JANS standards with qualification pending. It is designed for satellite motor drives including reaction wheels and solar array mechanisms.
QPL GAN FET HEMT 40V 30A FSMD-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-JANSH2N7667UFBC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |