The FBG04N08ASH is a radiation-hardened, 40 V, 8 A eGaN® HEMT power transistor in a hermetic FSMD-A surface mount package, measuring 3.30 mm by 1.88 mm. It features a source sense pin, low on-resistance of 24 to 28 mΩ at 8 A and 5 V gate-source voltage, and is immune to total ionizing dose up to 1 Mrad with and without bias. The device tolerates neutron fluence up to 4 × 10¹⁵ neutrons/cm² and is hardened against single event effects up to 83.2 MeV·cm²/mg. It meets MIL-STD-750 for radiation testing and is classified as ESD Class 1B. Thermal resistance from junction to case is 12.08 °C/W, and junction temperature ranges from -55 °C to +150 °C.
GANFET N-CH 40V 8A 4FSMD-A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-FBG04N08ASH-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |