EOZ S.A.S. Pb Switch, Spst-No, 0.1A, 24Vdc, Orange; Switch Operation Eoz FL13NO

Description
PB SWITCH, SPST-NO, 0.1A, 24VDC, ORANGE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 0.1A, 24VDC, ORANGE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 0.1A, 24Vdc, Orange; Switch Operation Eoz - 76Y3133 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.1A, 24Vdc, Orange; Switch Operation Eoz
76Y3133
Pb Switch, Spst-No, 0.1A, 24Vdc, Orange; Switch Operation Eoz 76Y3133
PB SWITCH, SPST-NO, 0.1A, 24VDC, ORANGE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.1A, 24VDC, ORANGE; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 76Y3133
Product Name Pb Switch, Spst-No, 0.1A, 24Vdc, Orange; Switch Operation Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details