EOZ S.A.S. Pb Switch, Spst-No, 0.1A, 24Vdc, Green; Switch Operation Eoz FL13NG

Description
PB SWITCH, SPST-NO, 0.1A, 24VDC, GREEN; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 0.1A, 24VDC, GREEN; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 0.1A, 24Vdc, Green; Switch Operation Eoz - 76Y3131 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.1A, 24Vdc, Green; Switch Operation Eoz
76Y3131
Pb Switch, Spst-No, 0.1A, 24Vdc, Green; Switch Operation Eoz 76Y3131
PB SWITCH, SPST-NO, 0.1A, 24VDC, GREEN; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.1A, 24VDC, GREEN; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 76Y3131
Product Name Pb Switch, Spst-No, 0.1A, 24Vdc, Green; Switch Operation Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 4709412 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details