EOZ S.A.S. Pushbutton Switch, Spst-No, Yellow; Product Range Eoz FL13LY5

Description
PUSHBUTTON SWITCH, SPST-NO, YELLOW; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Yellow; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO, YELLOW; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Yellow; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No, Yellow; Product Range Eoz - 76Y3129 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, Yellow; Product Range Eoz
76Y3129
Pushbutton Switch, Spst-No, Yellow; Product Range Eoz 76Y3129
PUSHBUTTON SWITCH, SPST-NO, YELLOW; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Yellow; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, YELLOW; Product Range:FL Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Yellow; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 76Y3129
Product Name Pushbutton Switch, Spst-No, Yellow; Product Range Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010D02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 6908504 - Radwell International
Allen-Bradley / Rockwell Automation
View Details