EOZ S.A.S. Pushbutton Switch, Spst-No, Red; Product Range Eoz FL13LR5

Description
PUSHBUTTON SWITCH, SPST-NO, RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO, RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No, Red; Product Range Eoz - 76Y3127 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, Red; Product Range Eoz
76Y3127
Pushbutton Switch, Spst-No, Red; Product Range Eoz 76Y3127
PUSHBUTTON SWITCH, SPST-NO, RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, RED; Product Range:FL Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 76Y3127
Product Name Pushbutton Switch, Spst-No, Red; Product Range Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT089 - Powell Electronics, Inc.
NKK Switches
Specs
Features Illuminated Switch
View Details
Pushbutton - 359424 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details