EOZ S.A.S. Pb Switch, Spst-No, Ip67, Qc, Orange; Product Range Eoz FL13LO5

Description
PB SWITCH, SPST-NO, IP67, QC, ORANGE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Orange; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, IP67, QC, ORANGE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Orange; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, Ip67, Qc, Orange; Product Range Eoz - 24AC8590 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, Ip67, Qc, Orange; Product Range Eoz
24AC8590
Pb Switch, Spst-No, Ip67, Qc, Orange; Product Range Eoz 24AC8590
PB SWITCH, SPST-NO, IP67, QC, ORANGE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Orange; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, SPST-NO, IP67, QC, ORANGE; Product Range:FL Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Orange; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AC8590
Product Name Pb Switch, Spst-No, Ip67, Qc, Orange; Product Range Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11BV1-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TAM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Pushbutton Switches - 486-3224-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details