EOZ S.A.S. Pushbutton Switch, Spst-No, Blue; Product Range Eoz FL13LB5

Description
PUSHBUTTON SWITCH, SPST-NO, BLUE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO, BLUE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No, Blue; Product Range Eoz - 76Y3125 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, Blue; Product Range Eoz
76Y3125
Pushbutton Switch, Spst-No, Blue; Product Range Eoz 76Y3125
PUSHBUTTON SWITCH, SPST-NO, BLUE; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, BLUE; Product Range:FL Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 76Y3125
Product Name Pushbutton Switch, Spst-No, Blue; Product Range Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Process Sealed Subminiature Pushbutton - AB11BV-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 918414 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details