EOZ S.A.S. Pushbutton Switch, Spst-No, Blue/red; Product Range Eoz FL13DRB5

Description
PUSHBUTTON SWITCH, SPST-NO, BLUE/RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue, Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO, BLUE/RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue, Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No, Blue/red; Product Range Eoz - 76Y3123 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, Blue/red; Product Range Eoz
76Y3123
Pushbutton Switch, Spst-No, Blue/red; Product Range Eoz 76Y3123
PUSHBUTTON SWITCH, SPST-NO, BLUE/RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue, Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, BLUE/RED; Product Range:FL Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Blue, Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 76Y3123
Product Name Pushbutton Switch, Spst-No, Blue/red; Product Range Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3001CB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details