EOZ S.A.S. Pb Switch, Spst-No, Ip67, Qc, Yellow; Switch Operation Eoz FL12NY

Description
PB SWITCH, SPST-NO, IP67, QC, YELLOW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, IP67, QC, YELLOW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, Ip67, Qc, Yellow; Switch Operation Eoz - 24AC8589 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, Ip67, Qc, Yellow; Switch Operation Eoz
24AC8589
Pb Switch, Spst-No, Ip67, Qc, Yellow; Switch Operation Eoz 24AC8589
PB SWITCH, SPST-NO, IP67, QC, YELLOW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, IP67, QC, YELLOW; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AC8589
Product Name Pb Switch, Spst-No, Ip67, Qc, Yellow; Switch Operation Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TPYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 605350 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details