EOZ S.A.S. Pb Switch, Spst-No, Ip67, Qc, White; Switch Operation Eoz FL12NW

Description
PB SWITCH, SPST-NO, IP67, QC, WHITE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, IP67, QC, WHITE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, Ip67, Qc, White; Switch Operation Eoz - 24AC8588 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, Ip67, Qc, White; Switch Operation Eoz
24AC8588
Pb Switch, Spst-No, Ip67, Qc, White; Switch Operation Eoz 24AC8588
PB SWITCH, SPST-NO, IP67, QC, WHITE; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, IP67, QC, WHITE; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:-; Switch Terminals:Quick Connect; Product Range:FL Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AC8588
Product Name Pb Switch, Spst-No, Ip67, Qc, White; Switch Operation Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3005JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 355023 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details