EOZ S.A.S. Pb Switch, Spst-No, Ip67, Qc, Yellow; Product Range Eoz FL12LY5

Description
PB SWITCH, SPST-NO, IP67, QC, YELLOW; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Yellow; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, IP67, QC, YELLOW; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Yellow; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, Ip67, Qc, Yellow; Product Range Eoz - 24AC8582 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, Ip67, Qc, Yellow; Product Range Eoz
24AC8582
Pb Switch, Spst-No, Ip67, Qc, Yellow; Product Range Eoz 24AC8582
PB SWITCH, SPST-NO, IP67, QC, YELLOW; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Yellow; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, SPST-NO, IP67, QC, YELLOW; Product Range:FL Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Yellow; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AC8582
Product Name Pb Switch, Spst-No, Ip67, Qc, Yellow; Product Range Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 938809 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details