EOZ S.A.S. Pb Switch, Spst-No, Ip67, Qc, Red; Product Range Eoz FL12LR5

Description
PB SWITCH, SPST-NO, IP67, QC, RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, IP67, QC, RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, Ip67, Qc, Red; Product Range Eoz - 24AC8580 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, Ip67, Qc, Red; Product Range Eoz
24AC8580
Pb Switch, Spst-No, Ip67, Qc, Red; Product Range Eoz 24AC8580
PB SWITCH, SPST-NO, IP67, QC, RED; Product Range:FL Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

PB SWITCH, SPST-NO, IP67, QC, RED; Product Range:FL Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:-; Illumination Colour:Red; Contact Voltage DC Nom:-; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AC8580
Product Name Pb Switch, Spst-No, Ip67, Qc, Red; Product Range Eoz
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting  Momentary Push Buttons - 2ALP3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3011D05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 923487 - Radwell International
Allen-Bradley / Rockwell Automation
View Details