EOS Power USA, Inc. POWER SUPPLY; DESKTOP ADAPTER; COMMERICAL; 65 WATT; 24V; 2.7 AMP LFZVC65NP24E8

Description
The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need for fan cooling. The NP series are also available with nonstandard voltage outputs as an option. Features: Universal Input Desktop Efficiency up to 85% @ Full load Convection Cooling EN55022-B — Level B Class 1 Product CEC Compliant Energy Star IV Compliant Operating Temperature: 0 to 50°C
Description
The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need for fan cooling. The NP series are also available with nonstandard voltage outputs as an option. Features: Universal Input Desktop Efficiency up to 85% @ Full load Convection Cooling EN55022-B — Level B Class 1 Product CEC Compliant Energy Star IV Compliant Operating Temperature: 0 to 50°C

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
POWER SUPPLY; DESKTOP ADAPTER; COMMERICAL; 65 WATT; 24V; 2.7 AMP
70059580
POWER SUPPLY; DESKTOP ADAPTER; COMMERICAL; 65 WATT; 24V; 2.7 AMP 70059580
The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need for fan cooling. The NP series are also available with nonstandard voltage outputs as an option. Features: Universal Input Desktop Efficiency up to 85% @ Full load Convection Cooling EN55022-B — Level B Class 1 Product CEC Compliant Energy Star IV Compliant Operating Temperature: 0 to 50°C

The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need for fan cooling. The NP series are also available with nonstandard voltage outputs as an option. Features:

  • Universal Input Desktop
  • Efficiency up to 85% @ Full load
  • Convection Cooling
  • EN55022-B — Level B
  • Class 1 Product
  • CEC Compliant
  • Energy Star IV Compliant
  • Operating Temperature: 0 to 50°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059580
Product Name POWER SUPPLY; DESKTOP ADAPTER; COMMERICAL; 65 WATT; 24V; 2.7 AMP
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details