EOS Power USA, Inc. POWER SUPPLY, EXTERNAL, 12V, 45 WATTS LFZVC45SG12E

Description
Ultra miniature and lightweight external style switch mode power supply with auto-select universal input. The ZVC Series is so small it's hardly there. Packing 8 watts per cubic inch, the ZVC adapters range from 20 watts to 45 watts and are available in popular voltages from 5 V to 27 V. Applications include, but not limited to, portable computing, multimedia products, industrial products, data-networking gear, printers, and more. Features Single Output Products High Power Density to 8 W/in. Efficiency to 90% EN55022-B, FCC Part 15 Level B Noise Class 2 Safety Approvals Universal: 90 V to 240 V
Description
Ultra miniature and lightweight external style switch mode power supply with auto-select universal input. The ZVC Series is so small it's hardly there. Packing 8 watts per cubic inch, the ZVC adapters range from 20 watts to 45 watts and are available in popular voltages from 5 V to 27 V. Applications include, but not limited to, portable computing, multimedia products, industrial products, data-networking gear, printers, and more. Features Single Output Products High Power Density to 8 W/in. Efficiency to 90% EN55022-B, FCC Part 15 Level B Noise Class 2 Safety Approvals Universal: 90 V to 240 V

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, EXTERNAL, 12V, 45 WATTS - 70059528 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, 12V, 45 WATTS
70059528
POWER SUPPLY, EXTERNAL, 12V, 45 WATTS 70059528
Ultra miniature and lightweight external style switch mode power supply with auto-select universal input. The ZVC Series is so small it's hardly there. Packing 8 watts per cubic inch, the ZVC adapters range from 20 watts to 45 watts and are available in popular voltages from 5 V to 27 V. Applications include, but not limited to, portable computing, multimedia products, industrial products, data-networking gear, printers, and more. Features Single Output Products High Power Density to 8 W/in. Efficiency to 90% EN55022-B, FCC Part 15 Level B Noise Class 2 Safety Approvals Universal: 90 V to 240 V

Ultra miniature and lightweight external style switch mode power supply with auto-select universal input. The ZVC Series is so small it's hardly there. Packing 8 watts per cubic inch, the ZVC adapters range from 20 watts to 45 watts and are available in popular voltages from 5 V to 27 V. Applications include, but not limited to, portable computing, multimedia products, industrial products, data-networking gear, printers, and more.
Features

  • Single Output Products
  • High Power Density to 8 W/in.
  • Efficiency to 90%
  • EN55022-B, FCC Part 15 Level B Noise
  • Class 2 Safety Approvals
  • Universal: 90 V to 240 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059528
Product Name POWER SUPPLY, EXTERNAL, 12V, 45 WATTS
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1407-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details