EOS Power USA, Inc. POWER SUPPLY; AC/DC; EXTERNAL ADAPTER; 120W; 48V; 2.5 AMP LFZVC120SP48D

Description
The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need for fan cooling. The NP series are also available with nonstandard voltage outputs as an option. Features: Universal Input Desktop Efficiency up to 85% @ Full load Convection Cooling EN55022-B — Level B Class 1 Product CEC Compliant Energy Star IV Compliant Operating Temperature: –10 to 50°C
Description
The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need for fan cooling. The NP series are also available with nonstandard voltage outputs as an option. Features: Universal Input Desktop Efficiency up to 85% @ Full load Convection Cooling EN55022-B — Level B Class 1 Product CEC Compliant Energy Star IV Compliant Operating Temperature: –10 to 50°C

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
POWER SUPPLY; AC/DC; EXTERNAL ADAPTER; 120W; 48V; 2.5 AMP
70059622
POWER SUPPLY; AC/DC; EXTERNAL ADAPTER; 120W; 48V; 2.5 AMP 70059622
The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need for fan cooling. The NP series are also available with nonstandard voltage outputs as an option. Features: Universal Input Desktop Efficiency up to 85% @ Full load Convection Cooling EN55022-B — Level B Class 1 Product CEC Compliant Energy Star IV Compliant Operating Temperature: –10 to 50°C

The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need for fan cooling. The NP series are also available with nonstandard voltage outputs as an option. Features:

  • Universal Input Desktop
  • Efficiency up to 85% @ Full load
  • Convection Cooling
  • EN55022-B — Level B
  • Class 1 Product
  • CEC Compliant
  • Energy Star IV Compliant
  • Operating Temperature: –10 to 50°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059622
Product Name POWER SUPPLY; AC/DC; EXTERNAL ADAPTER; 120W; 48V; 2.5 AMP
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSB-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
3 suppliers
DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details