EOS Power USA, Inc. POWER SUPPLY; AC/DC; INTERNAL; COMMERCIAL; 200W; 48V; 3 X 5 IN; CLASS 1 LFWLT200-1004

Description
The New WLT200 Series of Class 1 and Class 2 open frame power supplies pack 200 watts into a 3 × 5 Inch package with efficiencies greater than 88%. The new WLT200 Series is ideal for process control, automation products, multimedia and data networking products where space , reliability and low heat dissipation are essential. Features: Class 1 and Class 2 Options Small 3 × 5 × 1.42 Inch Form Factor High Efficiency >88% 12 V Fan O/P 5 V Standby O/P Remote Sense Specifications: Zero Min. Load Voltage Adjustability Low No Load Power Consumption > 0.5 W –20°C to +70°C Operation
Description
The New WLT200 Series of Class 1 and Class 2 open frame power supplies pack 200 watts into a 3 × 5 Inch package with efficiencies greater than 88%. The new WLT200 Series is ideal for process control, automation products, multimedia and data networking products where space , reliability and low heat dissipation are essential. Features: Class 1 and Class 2 Options Small 3 × 5 × 1.42 Inch Form Factor High Efficiency >88% 12 V Fan O/P 5 V Standby O/P Remote Sense Specifications: Zero Min. Load Voltage Adjustability Low No Load Power Consumption > 0.5 W –20°C to +70°C Operation

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; AC/DC; INTERNAL; COMMERCIAL; 200W; 48V; 3 X 5 IN; CLASS 1 - 70059610 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; AC/DC; INTERNAL; COMMERCIAL; 200W; 48V; 3 X 5 IN; CLASS 1
70059610
POWER SUPPLY; AC/DC; INTERNAL; COMMERCIAL; 200W; 48V; 3 X 5 IN; CLASS 1 70059610
The New WLT200 Series of Class 1 and Class 2 open frame power supplies pack 200 watts into a 3 × 5 Inch package with efficiencies greater than 88%. The new WLT200 Series is ideal for process control, automation products, multimedia and data networking products where space , reliability and low heat dissipation are essential. Features: Class 1 and Class 2 Options Small 3 × 5 × 1.42 Inch Form Factor High Efficiency >88% 12 V Fan O/P 5 V Standby O/P Remote Sense Specifications: Zero Min. Load Voltage Adjustability Low No Load Power Consumption > 0.5 W –20°C to +70°C Operation

The New WLT200 Series of Class 1 and Class 2 open frame power supplies pack 200 watts into a 3 × 5 Inch package with efficiencies greater than 88%. The new WLT200 Series is ideal for process control, automation products, multimedia and data networking products where space , reliability and low heat dissipation are essential. Features:

  • Class 1 and Class 2 Options
  • Small 3 × 5 × 1.42 Inch Form Factor
  • High Efficiency >88%
  • 12 V Fan O/P
  • 5 V Standby O/P
  • Remote Sense Specifications:
  • Zero Min. Load
  • Voltage Adjustability
  • Low No Load Power Consumption > 0.5 W
  • –20°C to +70°C Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059610
Product Name POWER SUPPLY; AC/DC; INTERNAL; COMMERCIAL; 200W; 48V; 3 X 5 IN; CLASS 1
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Operating Temperature ? to 70 C (? to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers