EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 12, 24, -12 V, 3 X 5 INCH LFVLT80-4003

Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant
Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 12, 24, -12 V, 3 X 5 INCH - 70059495 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 12, 24, -12 V, 3 X 5 INCH
70059495
POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 12, 24, -12 V, 3 X 5 INCH 70059495
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

VLT Series
40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies
Features:

  • Small Form Factor — From 2" × 4" × 1"
  • Lowest Height Profile Available
  • High Efficiency Up to 86%
  • Convection Cooled Rating
  • Full Approvals
  • EN61000-3-3 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059495
Product Name POWER SUPPLY, OPEN FRAME, 80 WATTS, 5, 12, 24, -12 V, 3 X 5 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers