EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 60 WATTS, 12 V, 2 X 4 INCH LFVLT60-1001

Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant
Description
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 60 WATTS, 12 V, 2 X 4 INCH - 70059479 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 60 WATTS, 12 V, 2 X 4 INCH
70059479
POWER SUPPLY, OPEN FRAME, 60 WATTS, 12 V, 2 X 4 INCH 70059479
VLT Series 40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies Features: Small Form Factor — From 2" × 4" × 1" Lowest Height Profile Available High Efficiency Up to 86% Convection Cooled Rating Full Approvals EN61000-3-3 Compliant

VLT Series
40-100 Watts Single, Triple and Quad Output AC/DC Power Supplies
Features:

  • Small Form Factor — From 2" × 4" × 1"
  • Lowest Height Profile Available
  • High Efficiency Up to 86%
  • Convection Cooled Rating
  • Full Approvals
  • EN61000-3-3 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059479
Product Name POWER SUPPLY, OPEN FRAME, 60 WATTS, 12 V, 2 X 4 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details