EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 200 WATTS, 12V, 3 X 6.3 INCH LFVLT200-1001

Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant
Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 200 WATTS, 12V, 3 X 6.3 INCH - 70059516 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 200 WATTS, 12V, 3 X 6.3 INCH
70059516
POWER SUPPLY, OPEN FRAME, 200 WATTS, 12V, 3 X 6.3 INCH 70059516
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

VLT Series
110-200 Watts Single and Quad Output AC/DC Power Supplies
Features

  • Small Form Factor — 3.04" × 5.00" × 1.07"
  • Lowest Height Profile Available
  • High Efficiency >86%
  • Forced Air Cooled and Convection Rating
  • Full Approvals
  • EN61000-3-2 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059516
Product Name POWER SUPPLY, OPEN FRAME, 200 WATTS, 12V, 3 X 6.3 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Bench Power Supplies - 1236469 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details