EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 150 WATTS, 5,3V3, +/-15 V, 3 X 5 INCH LFVLT150-4102

Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant
Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 150 WATTS, 5,3V3, +/-15 V, 3 X 5 INCH - 70059515 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 150 WATTS, 5,3V3, +/-15 V, 3 X 5 INCH
70059515
POWER SUPPLY, OPEN FRAME, 150 WATTS, 5,3V3, +/-15 V, 3 X 5 INCH 70059515
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

VLT Series
110-200 Watts Single and Quad Output AC/DC Power Supplies
Features

  • Small Form Factor — 3.04" × 5.00" × 1.07"
  • Lowest Height Profile Available
  • High Efficiency >86%
  • Forced Air Cooled and Convection Rating
  • Full Approvals
  • EN61000-3-2 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059515
Product Name POWER SUPPLY, OPEN FRAME, 150 WATTS, 5,3V3, +/-15 V, 3 X 5 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR60-18B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details