EOS Power USA, Inc. POWER SUPPLY, OPEN FRAME, 110 WATTS, 5,24,+/-12V, 3 X 5 INCH LFVLT110-4301

Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant
Description
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, OPEN FRAME, 110 WATTS, 5,24,+/-12V, 3 X 5 INCH - 70059507 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, OPEN FRAME, 110 WATTS, 5,24,+/-12V, 3 X 5 INCH
70059507
POWER SUPPLY, OPEN FRAME, 110 WATTS, 5,24,+/-12V, 3 X 5 INCH 70059507
VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant

VLT Series
110-200 Watts Single and Quad Output AC/DC Power Supplies
Features

  • Small Form Factor — 3.04" × 5.00" × 1.07"
  • Lowest Height Profile Available
  • High Efficiency >86%
  • Forced Air Cooled and Convection Rating
  • Full Approvals
  • EN61000-3-2 Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059507
Product Name POWER SUPPLY, OPEN FRAME, 110 WATTS, 5,24,+/-12V, 3 X 5 INCH
Type DC Power Supply
Form Factor Open Frame
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2310-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details