EOS Power USA, Inc. POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 5.24,12V, 2 X 4 INCH, LOW PROFILE LFMVLT60-3201

Description
MVLT Series 40-100 Watts Low Profile Medical AC/DC Power Supplies Features: Ultra High Efficiency — Up to 85% 2" ×4" Small Footprint — Weights Less than 1 Lbs. Lowest Height Profile Available High Reliability — More Than 200,000 Hours Mean Time Before Failure Low Leakage Current <180 μA Full Medical Approvals 2-Year Warranty
Description
MVLT Series 40-100 Watts Low Profile Medical AC/DC Power Supplies Features: Ultra High Efficiency — Up to 85% 2" ×4" Small Footprint — Weights Less than 1 Lbs. Lowest Height Profile Available High Reliability — More Than 200,000 Hours Mean Time Before Failure Low Leakage Current <180 μA Full Medical Approvals 2-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 5.24,12V, 2 X 4 INCH, LOW PROFILE - 70059449 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 5.24,12V, 2 X 4 INCH, LOW PROFILE
70059449
POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 5.24,12V, 2 X 4 INCH, LOW PROFILE 70059449
MVLT Series 40-100 Watts Low Profile Medical AC/DC Power Supplies Features: Ultra High Efficiency — Up to 85% 2" ×4" Small Footprint — Weights Less than 1 Lbs. Lowest Height Profile Available High Reliability — More Than 200,000 Hours Mean Time Before Failure Low Leakage Current <180 μA Full Medical Approvals 2-Year Warranty

MVLT Series
40-100 Watts Low Profile Medical AC/DC Power Supplies
Features:

  • Ultra High Efficiency — Up to 85%
  • 2" ×4" Small Footprint — Weights Less than 1 Lbs.
  • Lowest Height Profile Available
  • High Reliability — More Than 200,000 Hours Mean Time Before Failure
  • Low Leakage Current <180 μA
  • Full Medical Approvals
  • 2-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059449
Product Name POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 5.24,12V, 2 X 4 INCH, LOW PROFILE
Type DC Power Supply
Form Factor Open Frame
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers