EOS Power USA, Inc. POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 12V, 2 X 4 INCH, LOW PROFILE LFMVLT60-1201

Description
MVLT Series 40-100 Watts Low Profile Medical AC/DC Power Supplies Features: Ultra High Efficiency — Up to 85% 2" ×4" Small Footprint — Weights Less than 1 Lbs. Lowest Height Profile Available High Reliability — More Than 200,000 Hours Mean Time Before Failure Low Leakage Current <180 μA Full Medical Approvals 2-Year Warranty
Description
MVLT Series 40-100 Watts Low Profile Medical AC/DC Power Supplies Features: Ultra High Efficiency — Up to 85% 2" ×4" Small Footprint — Weights Less than 1 Lbs. Lowest Height Profile Available High Reliability — More Than 200,000 Hours Mean Time Before Failure Low Leakage Current <180 μA Full Medical Approvals 2-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 12V, 2 X 4 INCH, LOW PROFILE - 70059445 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 12V, 2 X 4 INCH, LOW PROFILE
70059445
POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 12V, 2 X 4 INCH, LOW PROFILE 70059445
MVLT Series 40-100 Watts Low Profile Medical AC/DC Power Supplies Features: Ultra High Efficiency — Up to 85% 2" ×4" Small Footprint — Weights Less than 1 Lbs. Lowest Height Profile Available High Reliability — More Than 200,000 Hours Mean Time Before Failure Low Leakage Current <180 μA Full Medical Approvals 2-Year Warranty

MVLT Series
40-100 Watts Low Profile Medical AC/DC Power Supplies
Features:

  • Ultra High Efficiency — Up to 85%
  • 2" ×4" Small Footprint — Weights Less than 1 Lbs.
  • Lowest Height Profile Available
  • High Reliability — More Than 200,000 Hours Mean Time Before Failure
  • Low Leakage Current <180 μA
  • Full Medical Approvals
  • 2-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059445
Product Name POWER SUPPLY, MEDICAL, OPEN FRAME, 60 WATTS, 12V, 2 X 4 INCH, LOW PROFILE
Type DC Power Supply
Form Factor Open Frame
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - WDU75-100-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details