EOS Power USA, Inc. POWER SUPPLY, EXTERNAL, MEDICAL, 15V, 55 WATTS, LOW STANDBY POWER LFMVC65NR15E

Description
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays
Description
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, EXTERNAL, MEDICAL, 15V, 55 WATTS, LOW STANDBY POWER - 70059539 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, MEDICAL, 15V, 55 WATTS, LOW STANDBY POWER
70059539
POWER SUPPLY, EXTERNAL, MEDICAL, 15V, 55 WATTS, LOW STANDBY POWER 70059539
M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard. Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input. Applications Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips Defibrillators, Medical Test Systems Nurse Call Stations Sleep Apnea, Hospital Data Systems Laboratory Equipment Health Care Information Systems Dental Equipment Medical Research Equipment, Touch Screen Displays

M-Series medically certified adapters platforms are industry leaders for density, efficiency and low leakage current. Popular single DC outputs available with rich features and functionality standard.
Medical safety approvals including IEC60601-1 medical safety certs. Low leakage current 12 mm Creepage and Clearance EN55022-B, FCC Part 15 Level B Noise. 90-264 universal AC input.
Applications

  • Medical Audio and Video Systems, Endoscopy, IV Pumps and Drips
  • Defibrillators, Medical Test Systems
  • Nurse Call Stations
  • Sleep Apnea, Hospital Data Systems
  • Laboratory Equipment
  • Health Care Information Systems
  • Dental Equipment
  • Medical Research Equipment, Touch Screen Displays
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70059539
Product Name POWER SUPPLY, EXTERNAL, MEDICAL, 15V, 55 WATTS, LOW STANDBY POWER
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS8-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details