Eorex Corporation 133MHz Memory IC and Storage Component EM48BM1684LBC-75FE

Description
Mobile SD 32Mx16 133MHz Product overview: EM48BM1684LBC-75FE from Eorex Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EM48BM1684LBC-75 FE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mobile SD 32Mx16 133MHz Product overview: EM48BM1684LBC-75FE from Eorex Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EM48BM1684LBC-75 FE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
133MHz Memory IC and Storage Component - 774-EM48BM1684LBC-75FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHz Memory IC and Storage Component
774-EM48BM1684LBC-75FE
133MHz Memory IC and Storage Component 774-EM48BM1684LBC-75FE
Mobile SD 32Mx16 133MHz Product overview: EM48BM1684LBC-75FE from Eorex Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EM48BM1684LBC-75 FE can be used for catalog matching and distributor lookup.

Mobile SD 32Mx16 133MHz Product overview: EM48BM1684LBC-75FE from Eorex Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EM48BM1684LBC-75FE can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SD - EM48BM1684LBC-75FE - 944701-EM48BM1684LBC-75FE - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - EM48BM1684LBC-75FE
944701-EM48BM1684LBC-75FE
Memory - SD - EM48BM1684LBC-75FE 944701-EM48BM1684LBC-75FE
Win Source Part Number: 944701-EM48BM1684LBC -75FE Series: * Categories: Memory

Win Source Part Number: 944701-EM48BM1684LBC-75FE
Series: *
Categories: Memory

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-EM48BM1684LBC-75FE 944701-EM48BM1684LBC-75FE
Product Name 133MHz Memory IC and Storage Component Memory - SD - EM48BM1684LBC-75FE
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details