Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBE FITTINGS
ENTING WATER CONDITIONING, INC.
9401 -- 10 FT X 1/2" SCHED 40 PVC PIPE
Enting Water Conditioning, Inc.
10 ft x 1/2" Sched 40 PVC Pipe
9401
Description
10 ft x 1/2" Sched 40 PVC Pipe
Enting Water Conditioning, Inc.
Done
Description
10 ft x 1/2" Sched 40 PVC Pipe
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
10 ft x 1/2" Sched 40 PVC Pipe
9401
10 ft x 1/2" Sched 40 PVC Pipe
9401
10 ft x 1/2" Sched 40 PVC Pipe
10 ft x 1/2" Sched 40 PVC Pipe
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Tube Fittings
Product Number
9401
Product Name
10 ft x 1/2" Sched 40 PVC Pipe
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
1/4 Inch OD Tube to 10-32 Thread, Elbow Fitting
PTCSL-14
Specs
Fitting Type
Elbow Fitting
View Details
Clippard
Push-Quick "Y" Connector, 1/2", 3/8” NPT
PQ-YC16W
Specs
Fitting Type
Pneumatic Fitting
Connection Type
Push-to-Connect
View Details
Parker Sporlan Division
ZoomLock MAX
MZK-T4-HNBR
Specs
Fitting Type
Tee Fitting; HVAC / Refrigeration Fitting
English Size
0.250 inch (6.35 mm)
Temperature
250 F (121 C)
View Details
MAIN Manufacturing Products, Inc.
SAE Threaded Flanges - In-line SAE ORB
61 Series
Specs
Fitting Type
Reducer Fitting (optional feature)
Connection Type
Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material
Steel; Stainless
View Details