Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
ENTING WATER CONDITIONING, INC.
7707M -- 2750/1600 METERED VALVE W/ 1" METER, COVER
Enting Water Conditioning, Inc.
2750/1600 Metered Valve w/ 1" Meter, Cover
7707M
Description
2750/1600 Metered Valve w/ 1" Meter, Cover
Enting Water Conditioning, Inc.
Done
Description
2750/1600 Metered Valve w/ 1" Meter, Cover
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
2750/1600 Metered Valve w/ 1" Meter, Cover
7707M
2750/1600 Metered Valve w/ 1" Meter, Cover
7707M
2750/1600 Metered Valve w/ 1" Meter, Cover
2750/1600 Metered Valve w/ 1" Meter, Cover
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Industrial Valves
Product Number
7707M
Product Name
2750/1600 Metered Valve w/ 1" Meter, Cover
Valve Type
Control Valve
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Ball Check Valve 0 5 4
1223012
Specs
Valve Type
Ball; Check
Primary Material
PP; PP
Valve Size
1.25 inch (31.75 mm)
View Details
Beswick Engineering Co., Inc.
Two-Stage High Pressure Piston Regulator
PR3HP
Specs
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
DFT Inc.
Spring Assisted Sanitary Check Valves
DFT® DSV®
Specs
Valve Type
Metal Seated; Ball Check; Check; Sanitary
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details
Clippard
Manifold Mount - Proportional Valves
E-PM-20-60-25
Specs
Valve Type
Control Valve; Cartridge
Primary Material
Aluminum
Media
Gas; Inert Gases; Air; Compressed Air
View Details