Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WATER FILTERS
ENTING WATER CONDITIONING, INC.
5175-2 -- SUMP-SPIN DOWN FILTER, 2"
Enting Water Conditioning, Inc.
Sump-Spin Down Filter, 2"
5175-2
Description
Sump-Spin Down Filter, 2"
Enting Water Conditioning, Inc.
Done
Description
Sump-Spin Down Filter, 2"
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Sump-Spin Down Filter, 2"
5175-2
Sump-Spin Down Filter, 2"
5175-2
Sump-Spin Down Filter, 2"
Sump-Spin Down Filter, 2"
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Water Filters
Product Number
5175-2
Product Name
Sump-Spin Down Filter, 2"
Unlock Full Specs
to access all available technical data
Similar Products
Harbory Filtration
Activated Carbon Filter Cartridge(HACC)
Specs
Configuration
Element
Filter Medium Material
Bonded Carbon
Additional Features
Disposable
View Details
RS Components, Ltd.
Water Filter Cartridges
2755950
Specs
Configuration
Element
Flow Rate (Liquids)
7.9 GPM (30 L/min)
View Details
Alfa Laval Inc.
Cylindrical Filter Baskets
ALF
Specs
Configuration
Housing Included
Application / Industry
Power Generation
View Details
Takachiho America, Inc.
Cyclonic Filters
Filstar PU
Specs
Application / Industry
Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids)
4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade
10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details