Enting Water Conditioning, Inc. Wrench For 10" Big Blue 5112

Description
Wrench For 10" Big Blue
Description
Wrench For 10" Big Blue

Suppliers

Company
Product
Description
Supplier Links
Wrench For 10
Dayton, OH, USA
Wrench For 10" Big Blue
5112
Wrench For 10" Big Blue 5112
Wrench For 10" Big Blue

Wrench For 10" Big Blue

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Wrenches
Product Number 5112
Product Name Wrench For 10" Big Blue
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details