Enting Water Conditioning, Inc. Wrench For Standard 10" & 20" Housings 4931

Description
Wrench For Standard 10" & 20" Housings
Description
Wrench For Standard 10" & 20" Housings

Suppliers

Company
Product
Description
Supplier Links
Wrench For Standard 10
Dayton, OH, USA
Wrench For Standard 10" & 20" Housings
4931
Wrench For Standard 10" & 20" Housings 4931
Wrench For Standard 10" & 20" Housings

Wrench For Standard 10" & 20" Housings

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Wrenches
Product Number 4931
Product Name Wrench For Standard 10" & 20" Housings
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details