Enting Water Conditioning, Inc. Wrench for 20" Big Blue Housings 4931-1

Description
Wrench for 20" Big Blue Housings
Description
Wrench for 20" Big Blue Housings

Suppliers

Company
Product
Description
Supplier Links
Wrench for 20
Dayton, OH, USA
Wrench for 20" Big Blue Housings
4931-1
Wrench for 20" Big Blue Housings 4931-1
Wrench for 20" Big Blue Housings

Wrench for 20" Big Blue Housings

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Wrenches
Product Number 4931-1
Product Name Wrench for 20" Big Blue Housings
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details