Enting Water Conditioning, Inc. Wrench for Microline RO 4810W

Description
Wrench for Microline RO
Description
Wrench for Microline RO

Suppliers

Company
Product
Description
Supplier Links
Wrench for Microline RO - 4810W - Enting Water Conditioning, Inc.
Dayton, OH, USA
Wrench for Microline RO
4810W
Wrench for Microline RO 4810W
Wrench for Microline RO

Wrench for Microline RO

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Wrenches
Product Number 4810W
Product Name Wrench for Microline RO
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details