Enting Water Conditioning, Inc. Uni-Dose Pump-2.4-12 GPD, 120V 4776-2

Description
Uni-Dose Pump-2.4-12 GPD, 120V
Description
Uni-Dose Pump-2.4-12 GPD, 120V

Suppliers

Company
Product
Description
Supplier Links
Uni-Dose Pump-2.4-12 GPD, 120V - 4776-2 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Uni-Dose Pump-2.4-12 GPD, 120V
4776-2
Uni-Dose Pump-2.4-12 GPD, 120V 4776-2
Uni-Dose Pump-2.4-12 GPD, 120V

Uni-Dose Pump-2.4-12 GPD, 120V

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4776-2
Product Name Uni-Dose Pump-2.4-12 GPD, 120V
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details