Enting Water Conditioning, Inc. Stenner Pump-Double Head, #1, 1/4", 44 RPM 4772-1

Description
Stenner Pump-Double Head, #1, 1/4", 44 RPM
Description
Stenner Pump-Double Head, #1, 1/4", 44 RPM

Suppliers

Company
Product
Description
Supplier Links
Stenner Pump-Double Head, #1, 1/4
Dayton, OH, USA
Stenner Pump-Double Head, #1, 1/4", 44 RPM
4772-1
Stenner Pump-Double Head, #1, 1/4", 44 RPM 4772-1
Stenner Pump-Double Head, #1, 1/4", 44 RPM

Stenner Pump-Double Head, #1, 1/4", 44 RPM

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4772-1
Product Name Stenner Pump-Double Head, #1, 1/4", 44 RPM
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details