Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
ENTING WATER CONDITIONING, INC.
4771-1 -- STENNER PUMP-DOUBLE HEAD, #1, 1/4", 26 RPM
Enting Water Conditioning, Inc.
Stenner Pump-Double Head, #1, 1/4", 26 RPM
4771-1
Description
Stenner Pump-Double Head, #1, 1/4", 26 RPM
Enting Water Conditioning, Inc.
Done
Description
Stenner Pump-Double Head, #1, 1/4", 26 RPM
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Stenner Pump-Double Head, #1, 1/4", 26 RPM
4771-1
Stenner Pump-Double Head, #1, 1/4", 26 RPM
4771-1
Stenner Pump-Double Head, #1, 1/4", 26 RPM
Stenner Pump-Double Head, #1, 1/4", 26 RPM
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Liquid Handling Pumps
Product Number
4771-1
Product Name
Stenner Pump-Double Head, #1, 1/4", 26 RPM
Unlock Full Specs
to access all available technical data
Similar Products
Cryo H&I Co.,Ltd.
Cryopump
Specs
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details
Vooner FloGard LLC
High Vacuum Boosters and Systems
HV Series GMa 11.3 HV
Specs
Pump Type
Booster Pump
HP
3.00 HP
View Details
Haskel International LLC
Air-Driven Refrigerant Pump
Specs
Pump Type
Positive Displacement Pump; Refrigerant Pump
Liquid Flow
11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size
0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
Petersen Products Co.
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi
938-9199
Specs
Pump Type
Hydraulic Fluid Pump
Discharge Pressure
10000.0 psi (7031 m of Water)
Liquid Flow
1.900 GPM (7.20 L/min)
View Details