Enting Water Conditioning, Inc. Chem Tech Model S-260, 230V, 60 GPD 4707-60

Description
Chem Tech Model S-260, 230V, 60 GPD
Description
Chem Tech Model S-260, 230V, 60 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-260, 230V, 60 GPD - 4707-60 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-260, 230V, 60 GPD
4707-60
Chem Tech Model S-260, 230V, 60 GPD 4707-60
Chem Tech Model S-260, 230V, 60 GPD

Chem Tech Model S-260, 230V, 60 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4707-60
Product Name Chem Tech Model S-260, 230V, 60 GPD
Unlock Full Specs
to access all available technical data

Similar Products

HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Fixed Displacement Hydraulic Vane Pumps - BQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details