Enting Water Conditioning, Inc. Chem Tech Model S-220, 230V, 20 GPD 4707-20

Description
Chem Tech Model S-220, 230V, 20 GPD
Description
Chem Tech Model S-220, 230V, 20 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-220, 230V, 20 GPD - 4707-20 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-220, 230V, 20 GPD
4707-20
Chem Tech Model S-220, 230V, 20 GPD 4707-20
Chem Tech Model S-220, 230V, 20 GPD

Chem Tech Model S-220, 230V, 20 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4707-20
Product Name Chem Tech Model S-220, 230V, 20 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details