Enting Water Conditioning, Inc. Chem Tech Model S-260, 115V, 60 GPD 4706-60

Description
Chem Tech Model S-260, 115V, 60 GPD
Description
Chem Tech Model S-260, 115V, 60 GPD

Suppliers

Company
Product
Description
Supplier Links
Chem Tech Model S-260, 115V, 60 GPD - 4706-60 - Enting Water Conditioning, Inc.
Dayton, OH, USA
Chem Tech Model S-260, 115V, 60 GPD
4706-60
Chem Tech Model S-260, 115V, 60 GPD 4706-60
Chem Tech Model S-260, 115V, 60 GPD

Chem Tech Model S-260, 115V, 60 GPD

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Liquid Handling Pumps
Product Number 4706-60
Product Name Chem Tech Model S-260, 115V, 60 GPD
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Gear Pumps - ALP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2030.5 to 3625.9 psi (1428 to 2549 m of Water)
Power Source NoSourceIncluded
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details