Enting Water Conditioning, Inc. 5" Brine Well Cap 4517

Description
5" Brine Well Cap
Description
5" Brine Well Cap

Suppliers

Company
Product
Description
Supplier Links
5
Dayton, OH, USA
5" Brine Well Cap
4517
5" Brine Well Cap 4517
5" Brine Well Cap

5" Brine Well Cap

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Tube Fittings
Product Number 4517
Product Name 5" Brine Well Cap
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 10-32 Female Threads - MKS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
Push-Quick Male Elbow, 1/8
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1259563 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details