4198 -- DOME HOLE PLUG 1.25"
Enting Water Conditioning, Inc.
Dome Hole Plug 1.25"
4198
Description
Dome Hole Plug 1.25"
-
Enting Water Conditioning, Inc.
Description
Dome Hole Plug 1.25"
Suppliers
Dome Hole Plug 1.25"
4198
Supplier's Site
Technical Specifications
|
Product Category
|
Storage Tanks and Process Tanks |
|
Product Number
|
4198 |
|
Product Name
|
Dome Hole Plug 1.25" |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Air Receiver
Volume Capacity
0.1057 gallons (0.4000 liters)
Pressure Rating
232 psi (163 m H2O)
View Details
Type
Water Tank
Volume Capacity
16 gallons (60.57 liters)
View Details