Enting Water Conditioning, Inc. 3" Cast Iron Diaphragm Valve-NC,Solenoid 3814

Description
3" Cast Iron Diaphragm Valve-NC,Solenoid
Description
3" Cast Iron Diaphragm Valve-NC,Solenoid

Suppliers

Company
Product
Description
Supplier Links
3
Dayton, OH, USA
3" Cast Iron Diaphragm Valve-NC,Solenoid
3814
3" Cast Iron Diaphragm Valve-NC,Solenoid 3814
3" Cast Iron Diaphragm Valve-NC,Solenoid

3" Cast Iron Diaphragm Valve-NC,Solenoid

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Industrial Valves
Product Number 3814
Product Name 3" Cast Iron Diaphragm Valve-NC,Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Pneumatic Pressure Regulators - 1259947 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 290.08 psi (204 m H2O)
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details