Enting Water Conditioning, Inc. 2900 Meter Module, 2" Extended Range, N/P 2178EXTN

Description
2900 Meter Module, 2" Extended Range, N/P
Description
2900 Meter Module, 2" Extended Range, N/P

Suppliers

Company
Product
Description
Supplier Links
2900 Meter Module, 2
Dayton, OH, USA
2900 Meter Module, 2" Extended Range, N/P
2178EXTN
2900 Meter Module, 2" Extended Range, N/P 2178EXTN
2900 Meter Module, 2" Extended Range, N/P

2900 Meter Module, 2" Extended Range, N/P

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Flow Meters
Product Number 2178EXTN
Product Name 2900 Meter Module, 2" Extended Range, N/P
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Sensors - 1860049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic flowmeter for Air - FWD - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
M335 And M350 Flowmeter 2 - 630247015 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details