Enting Water Conditioning, Inc. 2750 Meter Module 1" Ext Range, N/P 2176EXTN

Description
2750 Meter Module 1" Ext Range, N/P
Description
2750 Meter Module 1" Ext Range, N/P

Suppliers

Company
Product
Description
Supplier Links
2750 Meter Module 1
Dayton, OH, USA
2750 Meter Module 1" Ext Range, N/P
2176EXTN
2750 Meter Module 1" Ext Range, N/P 2176EXTN
2750 Meter Module 1" Ext Range, N/P

2750 Meter Module 1" Ext Range, N/P

Supplier's Site

Technical Specifications

  Enting Water Conditioning, Inc.
Product Category Flow Meters
Product Number 2176EXTN
Product Name 2750 Meter Module 1" Ext Range, N/P
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Sensors - 5100559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
View Details
Ultrasonic Flow Meter - FSZ S-Flow - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Product Standards RoHS
View Details
M335 And M350 Flowmeter 2 - 630247022 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details